EN
  • EN
  • DE
  • IT

MAX1567ETL+

Part No MAX1567ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DGTL CAM PWR-SUP 6CH 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Controller/Converter, Digital Cameras
Voltage - Input 0.7 V to 5.5 V
Number of Outputs 7
Output Voltage 1.25 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 1066298-MAX1567ETL+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1567ETL+ CAD Model

Description

The Maxim Integrated MAX1567ETL+ is an advanced, high-efficiency, dual, step-down controller designed to provide power management solutions for a wide range of applications. It is a highly integrated device that simplifies the design of compact and efficient power supplies. The MAX1567ETL+ is particularly well-suited for portable electronics, where efficient power conversion extends battery life and reduces heat generation.

Key Features

  • High Efficiency: The MAX1567ETL+ boasts high efficiency, which is essential for prolonging battery life in portable devices.
  • Dual Output: It features two PWM step-down controllers that allow for the simultaneous management of different voltage rails within a system.
  • Adjustable Output Voltage: The output voltages are adjustable, providing flexibility to meet the needs of various applications.
  • Low Quiescent Current: Its low quiescent current helps minimize standby power consumption, making it ideal for battery-powered devices.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature limits.
  • Compact Package: The MAX1567ETL+ comes in a compact TQFN package, which is advantageous for space-constrained designs.

Applications

The MAX1567ETL+ is versatile and can be used in various applications including:

  • Notebooks and PDAs
  • Portable Media Players
  • Wireless and DSL Modems
  • Other Battery-Powered Devices

Technical Specifications

The device operates over a wide input voltage range and has a high switching frequency, which allows for the use of small external components. It features overvoltage and undervoltage protection, and its dual channels can be independently adjusted and synchronized for noise-sensitive applications.

Overall, the Maxim Integrated MAX1567ETL+ is an efficient, reliable, and flexible solution for modern power management challenges, making it a top choice for designers looking to enhance the performance and battery life of their portable devices.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901
Lowest to $3.2640
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
TERMINATOR SUPPORT CIRCUIT
Lowest to $3.1046
ON Semiconductor
IC REG LDO DDR 1OUT 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3640 $61.3800
105+ $1.1192 $117.5160
160+ $1.0842 $173.4720
225+ $1.0492 $236.0700
285+ $1.0143 $289.0755
385+ $0.9094 $350.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,376 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess