EN
  • EN
  • DE

MAX1586CETM

Part No MAX1586CETM
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description LOW-IQ PMICS WITH DYNAMIC CORE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Handheld/Mobile Devices
Current - Supply 225µA
Voltage - Supply 2.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX1586
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629571-MAX1586CETM
Ultra Librarian 3D Model Ultra Librarian MAX1586CETM CAD Model

Description

The MAX1586CETM from Maxim Integrated is a high-performance, step-down voltage regulator designed to deliver precise power management for advanced electronic devices. This component is part of Maxim's extensive range of power conversion and management ICs, renowned for their efficiency, reliability, and advanced features.

Key Features

  • High Efficiency: The MAX1586CETM offers an exceptional efficiency rate, which minimizes power loss during operation and extends battery life in portable applications.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, providing design flexibility to cater to various device requirements.
  • Compact Size: With its small footprint, the MAX1586CETM is ideal for space-constrained applications, ensuring that power regulation does not come at the expense of form factor.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device and the end application from potential damage due to overheating.
  • Low Dropout: The low dropout performance ensures efficient operation even when the input voltage is very close to the output voltage, which is particularly beneficial for battery-powered devices.

Applications

The MAX1586CETM is suitable for a wide range of applications, particularly where efficient power conversion is crucial. These include:

  • Portable and battery-powered devices
  • Smartphones and tablet computers
  • Wireless communication systems
  • Handheld medical devices
  • GPS and navigation equipment

Technical Specifications

The technical specifications of the MAX1586CETM include:

  • Adjustable output voltage range
  • High efficiency up to 95%
  • Thermal-overload and short-circuit protection
  • Low dropout operation
  • Compact TQFN package

The MAX1586CETM is a testament to Maxim Integrated's commitment to providing innovative power management solutions. Its combination of efficiency, versatility, and protection features makes it an excellent choice for designers looking to optimize the performance and reliability of their advanced electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2197 $62.1970
23+ $5.1028 $117.3644
36+ $4.9434 $177.9624
49+ $4.7840 $234.4160
63+ $4.6246 $291.3498
84+ $4.1465 $348.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess