EN
  • EN
  • DE

MAX159AEUA

Part No MAX159AEUA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description +2.7V, Low-Power, 2-Channel, 108ksps, Serial 10-Bit ADCs in 8-Pin UMAX | IC ADC 10BIT SAR 8UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 108k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Mounting Style SMD
Family Part Number MAX159
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715150-MAX159AEUA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX159AEUA CAD Model

Description

The MAX159AEUA from Maxim Integrated is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that offers a unique combination of features designed to facilitate precision measurement and data acquisition in a wide range of applications. This device is well-suited for battery-powered applications, portable devices, and other systems where power efficiency and compact design are critical.

Key Features

  • Resolution: 8-bit ADC providing a fine level of detail in the digital representation of analog signals.
  • Sampling Rate: Offers a high-speed sampling rate, ensuring timely and accurate data capture for dynamic signals.
  • Single Supply Operation: Operates from a single +5V supply, simplifying power supply design and minimizing power consumption.
  • Low Power Consumption: Ideal for portable and battery-powered applications, with a design that emphasizes energy efficiency.
  • Internal Track/Hold: Features an internal track/hold function, which eliminates the need for external components and simplifies the signal acquisition process.
  • Reference Voltage: Includes an integrated reference voltage, reducing the need for external circuitry and ensuring stable performance.
  • Small Package: Available in a compact μMAX package, making it ideal for space-constrained applications.
  • Interface: Compatible with SPI, QSPI™, and MICROWIRE™, allowing for flexible integration with a variety of microcontrollers and digital systems.

Applications

The MAX159AEUA is versatile and can be employed in various domains, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Equipment
  • Medical Devices
  • Industrial Control Systems

In conclusion, the MAX159AEUA ADC from Maxim Integrated stands out for its precision, low power consumption, and ease of integration, making it an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6558 $57.9348
15+ $7.9221 $118.8315
23+ $7.6750 $176.5250
32+ $7.4278 $237.6896
41+ $7.1795 $294.3595
54+ $6.4368 $347.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess