EN
  • EN
  • DE

MAX16036PLB46+T

Part No MAX16036PLB46+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V 1 Active Low/Open Drain/Push-Pull 10-Pin UDFN T/R / IC BATTERY BACKUP 4.63V 10-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN
Manufacturer Package 10-μDFN (2x2)
Win Source Part Number 785426-MAX16036PLB46+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16036
Introduction Date July 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX16036PLB46+T CAD Model

Description

Maxim Integrated's MAX16036PLB46+T Supervisory Circuit

The MAX16036PLB46+T is a cutting-edge supervisory circuit designed by Maxim Integrated, a leading player in the development of innovative analog and mixed-signal products. This device is engineered to provide reliable monitoring of power supply voltages, ensuring the proper operation of microprocessors, microcontrollers, and other voltage-sensitive components.

One of the key features of the MAX16036PLB46+T is its precision voltage monitoring capability. It is designed to monitor a +4.63V voltage threshold, providing a high degree of accuracy for systems that require consistent voltage levels for optimal performance. In the event that the monitored voltage falls below the preset threshold, the device will assert a reset signal, which will remain active until the voltage returns to an acceptable level and stabilizes for a programmable time delay. This functionality is crucial for preventing system malfunctions and data corruption that can occur during power disturbances.

Furthermore, the MAX16036PLB46+T offers a manual reset input, which allows for an external signal to initiate a system reset. This feature is particularly useful for system maintenance or during troubleshooting processes, providing engineers with additional control over the system's operation.

The device comes in a compact, surface-mount package, specifically a 6-UDFN (3x3) form factor, making it suitable for space-constrained applications. It also operates over a wide temperature range, from -40°C to +125°C, which ensures reliable performance across various environmental conditions.

Maxim Integrated's MAX16036PLB46+T supervisory circuit is a testament to the company's commitment to providing robust and precise solutions for power management. It is an ideal choice for applications such as embedded systems, portable devices, and other electronic products that require vigilant voltage monitoring for stable and reliable operation.

With its precision monitoring, manual reset feature, and compact packaging, the MAX16036PLB46+T is an excellent addition to any power-sensitive electronic system, ensuring that it operates within its intended voltage parameters, thus safeguarding both the system's integrity and the data it processes.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0182 $60.2730
36+ $3.2975 $118.7100
55+ $3.1947 $175.7085
75+ $3.0908 $231.8100
97+ $2.9880 $289.8360
130+ $2.6796 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess