Maxim Integrated MAX16036PLB46+ Supervisory Circuit
The MAX16036PLB46+ is a high-quality supervisory circuit developed by Maxim Integrated, designed to monitor power supplies in microprocessor systems. It provides a significant layer of protection by ensuring that the system's voltages remain within operational thresholds, thus safeguarding the system from potential damage due to power supply fluctuations.
Key Features
- Voltage Monitoring: This device is capable of monitoring under-voltage and over-voltage conditions, ensuring that the system operates within safe voltage ranges.
- Adjustable Reset Thresholds: The reset thresholds can be programmed by users to meet specific system requirements, offering a versatile solution for different applications.
- Manual Reset: A manual reset feature allows operators to manually initiate a system reset, providing an additional level of control.
- Low Power Consumption: With its low power consumption, the MAX16036PLB46+ is an energy-efficient choice for battery-powered and portable applications.
- Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it suitable for use in various environments.
Applications
The versatility of the MAX16036PLB46+ makes it ideal for a wide array of applications, including:
- Microprocessor and microcontroller systems
- Computers and servers
- Portable and battery-powered equipment
- Industrial controllers
- Automotive systems
Technical Specifications
The technical specifications of the MAX16036PLB46+ supervisory circuit include:
- Package Type: Surface Mount
- Supply Voltage Range: 1.0V to 5.5V
- Number of Inputs Monitored: Single
- Reset Active Timeout: Adjustable
- Operating Temperature: -40°C to +125°C
Overall, the MAX16036PLB46+ from Maxim Integrated is a robust and reliable supervisory circuit that offers enhanced protection for electronic systems, ensuring stable operation and extended system life. Its programmable features and low power consumption make it a flexible and efficient solution for a multitude of applications.