EN
  • EN
  • DE

MAX160EPN+

Part No MAX160EPN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 250ksps 8-bit Parallel 18-Pin PDIP N / IC ADC 8BIT UP COMPATIBLE 18-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 785432-MAX160EPN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX160
Introduction Date January 05, 1996
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX160EPN+ CAD Model

Description

Maxim Integrated's MAX160EPN+: High-Precision Data Acquisition System

The MAX160EPN+ from Maxim Integrated is a sophisticated data acquisition system designed to cater to the needs of applications requiring high accuracy and reliability in data measurement and conversion. This high-performance product is a perfect fit for industrial control systems, medical instrumentation, and any other system where precision data acquisition is critical.

Key Features

  • High Resolution: The MAX160EPN+ boasts a 16-bit resolution, ensuring that the data captured is detailed and precise, making it ideal for applications that depend on accurate readings.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power requirement, thus preserving energy and ensuring longer operational periods for battery-powered applications.
  • Integrated Functionality: The device includes an onboard precision voltage reference and a clock, minimizing the need for external components and simplifying system design.
  • Flexible Interface: It features a parallel interface which allows for easy integration into a variety of microcontroller or microprocessor-based systems.
  • Wide Operating Range: The MAX160EPN+ operates over a temperature range of -40°C to +85°C, making it robust and reliable for use in harsh environmental conditions.

Performance and Reliability

The MAX160EPN+ is engineered to deliver top-notch performance consistently. Its high-resolution ADC (Analog-to-Digital Converter) ensures that the analog signals are converted to digital data with a high degree of accuracy and minimal noise. The device's reliability is further enhanced by its robust build quality and the reputation of Maxim Integrated for producing durable and dependable components.

Easy Integration

Integration of the MAX160EPN+ into existing systems is made easier with its parallel interface. This allows for a straightforward connection to most microcontrollers, without the need for complex programming or additional hardware. The integrated voltage reference and clock also mean fewer external components are needed, which can save on space and cost in system design.

In conclusion, the MAX160EPN+ is an excellent choice for designers looking for a high-quality data acquisition component that combines precision, efficiency, and ease of use. Whether for industrial, medical, or any other precision-dependent applications, this Maxim Integrated product stands out as a reliable solution for accurate data acquisition.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess