EN
  • EN
  • DE

LTC2922IF-2.5

Part No LTC2922IF-2.5
Manufacturer Linear Technology
Description Power Supply Tracker with Input Monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208636-LTC2922IF-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2922IF-2.5 CAD Model

Description

The LTC2922IF-2.5 is a precision voltage supervisor designed by Linear Technology to ensure the reliability and stability of voltage-sensitive systems. This component is essential for applications requiring accurate monitoring and control of power supply voltages. It is particularly suited for systems that operate on a 2.5V power supply and need to maintain tight voltage tolerances.

Key Features

  • Voltage Monitoring: The LTC2922IF-2.5 provides precise voltage monitoring capabilities, ensuring that the power supply remains within specified limits to prevent system malfunction or damage.
  • Adjustable Reset Thresholds: Users can adjust the reset threshold levels to match specific system requirements, providing greater flexibility and control over the monitoring process.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2922IF-2.5 consumes minimal power, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, with an industrial-grade version available for extreme environments.
  • Compact Package: Housed in a small footprint package, the LTC2922IF-2.5 saves valuable board space and is suitable for high-density circuit designs.

Applications

The LTC2922IF-2.5 is versatile and can be used in a variety of applications, including:

  • Computing Systems
  • Telecommunication Equipment
  • Industrial Control Systems
  • Portable/Battery-Powered Devices
  • Medical Equipment

Technical Specifications

Parameter Value
Supply Voltage 2.5V
Operating Temperature Range -40°C to 85°C
Package Type 16-lead SSOP

The LTC2922IF-2.5 from Linear Technology is a reliable and precise voltage supervisor that provides critical monitoring and control for systems where voltage levels are crucial for performance and safety. Its adjustable reset thresholds, low power consumption, and compact size make it a valuable addition to any voltage-sensitive application.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1875 $92.1875
2+ $75.6410 $151.2820
3+ $73.2778 $219.8334
4+ $70.9135 $283.6540
5+ $68.5504 $342.7520
6+ $61.4587 $368.7522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess