EN
  • EN
  • DE

MAX1621EEE+

Part No MAX1621EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LCD BIAS SUPP DGTL ADJ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications LCD Display
Operating Supply Current 150μA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 123541-MAX1621EEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1621EEE+ CAD Model

Description

Maxim Integrated MAX1621EEE+ Step-Down Controller

The MAX1621EEE+ is a high-performance, synchronous step-down controller from Maxim Integrated, designed to deliver precise voltage regulation and high efficiency in power management applications. This compact and robust integrated circuit is ideal for a wide range of products, from portable devices to networking equipment, where space is at a premium and power efficiency is crucial.

With an input voltage range of 5V to 26V, the MAX1621EEE+ is versatile and can accommodate a variety of power sources. It can produce an adjustable output voltage from 1.25V up to nearly the input voltage level, making it suitable for powering low-voltage logic and I/O subsystems in modern digital devices.

The device employs a current-mode control architecture, which provides fast transient response and excellent loop stability. It also features an internal 5-bit digital-to-analog converter (DAC) that allows for an adjustable output voltage setpoint with precise steps, ensuring accurate voltage delivery to sensitive components.

One of the key benefits of the MAX1621EEE+ is its high efficiency, achieved through synchronous rectification. This method reduces power losses by replacing the diode typically used in step-down converters with a low-resistance MOSFET, thereby minimizing the voltage drop and heat generation during operation. Additionally, the controller supports a pulse-skipping mode, which further enhances efficiency at light loads by reducing switching losses.

The MAX1621EEE+ also incorporates a range of protective features to safeguard your application. These include undervoltage lockout (UVLO), thermal shutdown, and overcurrent protection. The overcurrent protection is implemented using a lossless current-sense method, which eliminates the need for a sense resistor and thus reduces power loss and saves board space.

Encased in a compact 16-pin QSOP package, the MAX1621EEE+ is designed for easy integration into your designs. Its small footprint and feature-rich design make it an excellent choice for engineers looking to optimize power management in their next project.

Overall, the Maxim Integrated MAX1621EEE+ step-down controller is a powerful solution for modern electronics requiring efficient voltage regulation in a space-efficient form factor.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess