EN
  • EN
  • DE

MAX1631EAI+

Part No MAX1631EAI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down  DC-DC Controller IC 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Operating Supply Voltage 4.2 V ~ 30 V
Frequency - Switching 200kHz ~ 300kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Reset, Sequencing
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 125933-MAX1631EAI+
Ultra Librarian 3D Model Ultra Librarian MAX1631EAI+ CAD Model

Description

The MAX1631EAI+ is a sophisticated power management integrated circuit (IC) designed by Maxim Integrated, aimed at providing a comprehensive power supply solution for notebook computers and other multi-output applications. This versatile IC features a high-efficiency, quad-output controller that efficiently manages power to the core CPU, graphics processor, memory, and system peripherals.

Key Features

  • Multiple Outputs: The MAX1631EAI+ incorporates four high-performance, pulse-width modulation (PWM) controllers, capable of driving n-channel MOSFETs for a clean and stable power supply.
  • High Efficiency: Designed to optimize power usage, this IC achieves high efficiency, which is critical for extending battery life in portable devices.
  • Adjustable Outputs: Output voltages are adjustable, allowing for a wide range of voltages to be supported, which is essential for powering different components within a system.
  • Power-Saving Modes: It includes power-saving modes such as skip mode operation at light loads, reducing power consumption when full performance is not required.
  • Protection Features: The MAX1631EAI+ is equipped with a full suite of protection features including overvoltage, undervoltage, and thermal shutdown to ensure the safety and reliability of the power supply system.

Applications

The MAX1631EAI+ is ideal for a variety of applications that require efficient multi-output power supply control, such as:

  • Notebook and sub-notebook computers
  • PDAs and mobile communication devices
  • Portable/battery-powered equipment

Technical Specifications

  • Package: The device is offered in a 28-pin SSOP package, which is suitable for compact PCB layouts.
  • Operating Temperature Range: It operates over a wide temperature range, ensuring reliability under various environmental conditions.
  • Input Voltage Range: The IC supports a broad input voltage range, accommodating various battery technologies and input sources.

The MAX1631EAI+ from Maxim Integrated represents a robust solution for designers looking to implement an efficient and reliable power management system in their portable computing devices. With its multi-output capability and comprehensive protection features, it stands out as a top choice for advanced power supply designs.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9623 $58.8690
75+ $1.6101 $120.7575
115+ $1.5593 $179.3195
155+ $1.5096 $233.9880
200+ $1.4588 $291.7600
265+ $1.3086 $346.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess