EN
  • EN
  • DE

TPS259571DSGR

Part No TPS259571DSGR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 7.5% 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±7.5%
Voltage - Input 2.7V ~ 18V
Current - Output 4A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TPS259571
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852487-TPS259571DSGR
Ultra Librarian 3D Model Ultra Librarian TPS259571DSGR CAD Model

Description

The TPS259571DSGR is a sophisticated circuit protection device engineered by Texas Instruments (TI), a leader in semiconductor solutions. This high-efficiency, eFuse Power Switch offers a compact and reliable solution for systems requiring overcurrent protection and hot-swap functionality. Its applications span across a wide range of industries, including enterprise systems, automotive, telecommunications, and industrial controls.

Key Features

  • Adjustable Overcurrent Protection: The device provides programmable overcurrent protection to safeguard against excessive current that could potentially damage the system.
  • Integrated FET: With an integrated 28mΩ N-channel FET, the TPS259571DSGR ensures low on-resistance, enabling efficient power distribution and minimal power loss.
  • Operating Voltage Range: It operates over a wide input voltage range from 2.7V to 18V, making it suitable for a variety of low to mid-range voltage applications.
  • Fast Overcurrent Response: The device features a fast response time to overcurrent conditions, which helps to prevent damage to sensitive components by quickly disconnecting the load.
  • Thermal Shutdown: An integrated thermal shutdown function protects the device and the system from overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within the specified range, enhancing system reliability.

Product Benefits

The TPS259571DSGR from Texas Instruments is designed to enhance system robustness and reliability. Its precise current limiting and fast trip times protect downstream components from damage due to overcurrent and short-circuit events. Additionally, the device's small form factor, available in a 3.00 mm × 3.00 mm 10-pin VSON package, allows for space-saving on PCBs, making it ideal for compact designs.

Applications

Due to its versatile features, the TPS259571DSGR is an excellent choice for a variety of applications, including:

  • Servers and storage systems
  • Automotive infotainment and telematics
  • Networking equipment such as switches and routers
  • Industrial control systems
  • Portable and battery-powered electronics

With the TPS259571DSGR, designers can confidently integrate overcurrent protection into their systems, ensuring both safety and efficiency.

You May Also Be Interested in

Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7028 $52.7100
175+ $0.5767 $100.9225
270+ $0.5586 $150.8220
370+ $0.5406 $200.0220
480+ $0.5226 $250.8480
645+ $0.4685 $302.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess