EN
  • EN
  • DE

MAX1632AEAT+T

Part No MAX1632AEAT+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701756-MAX1632AEAT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1632AEAT+T CAD Model

Description

Maxim Integrated MAX1632AEAT+T Step-Down Controller

The MAX1632AEAT+T from Maxim Integrated is a high-efficiency, step-down controller designed for generating the core supply voltage required by high-performance CPUs. This versatile component is an integral part of the power management system in sophisticated electronic devices, providing precise voltage regulation and power optimization.

Key Features:

  • Voltage Accuracy: The MAX1632AEAT+T offers excellent voltage accuracy, which is critical for ensuring the stable operation of the CPU. Its precision regulation helps in maintaining the optimal performance of the processor under various load conditions.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to match the specific requirements of different CPUs. This feature allows for custom configurations and supports a wide range of applications.
  • High Efficiency: With its advanced design, the controller operates at high efficiency, reducing power loss and improving the overall thermal management of the system. This leads to longer battery life in portable devices and lower energy costs in stationary applications.
  • Power-Saving Modes: It includes power-saving modes that help to reduce power consumption during light load conditions, further extending battery life in portable applications.
  • Protection Features: The device incorporates a variety of protection features such as overvoltage, undervoltage, and thermal shutdown. These features ensure the longevity and reliability of both the power controller and the CPU it powers.
  • Small Package: The MAX1632AEAT+T comes in a small, 16-pin SSOP package, making it suitable for space-constrained applications while still offering the robust functionality expected from a Maxim Integrated product.

Applications:

The MAX1632AEAT+T is ideal for a range of applications, particularly where efficient power management is crucial. It is commonly used in:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Portable Electronics
  • Servers and Networking Equipment
  • Embedded Systems

With its combination of precision, efficiency, and flexibility, the MAX1632AEAT+T step-down controller is a top choice for designers looking to optimize the power systems in their high-performance computing applications.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9540 $59.5400
24+ $4.8857 $117.2568
37+ $4.7332 $175.1284
51+ $4.5807 $233.6157
66+ $4.4283 $292.2678
88+ $3.9697 $349.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess