EN
  • EN
  • DE

MAX1651CPA

Part No MAX1651CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 5V/3.3V or Adjustable, High-Efficiency, Low-Dropout, Step-Down DC-DC Controllers | IC REG CTRLR BUCK 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 3V ~ 16V
Switching Frequency Up to 300kHz
Duty Cycle (Maximum) 96.5%
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX1651
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212314-MAX1651CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1651CPA CAD Model

Description

The MAX1651CPA is a high-efficiency, step-up DC-DC controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile controller is ideal for battery-powered applications due to its ability to boost lower voltages to higher levels, ensuring a consistent power supply for devices that require a stable voltage input.

Key Features

  • Adjustable Output Voltage: The MAX1651CPA allows for a wide range of output voltages, which can be set by the user according to the needs of the application.
  • High Efficiency: With its advanced design, this controller operates with high efficiency, which is crucial for extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current, reducing the power drain when the device is in standby mode.
  • Wide Input Voltage Range: It can operate with an input voltage range that accommodates various battery chemistries and configurations.
  • Frequency Compensation: The controller includes frequency compensation, which is built-in to ensure stable operation across different loads and input conditions.

Applications

The MAX1651CPA is particularly well-suited for a variety of applications, including but not limited to:

  • Portable Computers
  • Portable Instruments
  • Medical Devices
  • Telecommunications Equipment
  • DC Power Supply Units

Technical Specifications

Parameter Value
Package/Case 8-PDIP
Minimum Input Voltage 2.0V
Maximum Input Voltage 16.5V
Operating Temperature -40°C to +85°C

The MAX1651CPA from Maxim Integrated stands out as a robust solution for power management challenges, providing reliability, flexibility, and efficiency for a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess