EN
  • EN
  • DE

MAX1651CSA+T

Part No MAX1651CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 300kHz 8-Pin SOIC N T/R / IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 16 V
Frequency - Switching Up to 300kHz
Duty Cycle (Maximum) 96.5%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 785447-MAX1651CSA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1651
Introduction Date September 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX1651CSA+T CAD Model

Description

Maxim Integrated MAX1651CSA+T Step-Up DC-DC Controller

The MAX1651CSA+T from Maxim Integrated is a high-efficiency, step-up DC-DC controller designed to provide a regulated output voltage from an unregulated input source. This versatile component is ideal for a wide range of applications, including portable devices, distributed power systems, and industrial equipment that require a compact, efficient power conversion solution.

Key Features

  • Adjustable Output Voltage: The MAX1651CSA+T allows for an adjustable output voltage, which can be set using external resistors. This flexibility makes it suitable for powering a variety of devices that require different voltage levels.
  • High Efficiency: With its advanced design, the MAX1651CSA+T achieves high conversion efficiency, which helps to extend battery life in portable applications and reduces heat generation in all applications.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, accommodating sources such as single-cell batteries or higher voltage supplies.
  • Low Quiescent Current: The low quiescent current of the MAX1651CSA+T minimizes standby power consumption, further enhancing the efficiency of the overall system.
  • Compact SMT Package: Packaged in a small 8-pin SOIC, the MAX1651CSA+T saves valuable board space and is suitable for space-constrained applications.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Distributed Power Systems
  • Industrial Controls

The MAX1651CSA+T incorporates a range of protective features, such as over-temperature and over-current protection, ensuring the reliability and longevity of both the controller and the system it powers. Its simple external circuitry requirements make it easy to integrate into a variety of designs, while providing the flexibility to tailor performance to specific needs.

In summary, the MAX1651CSA+T from Maxim Integrated is a robust and reliable step-up DC-DC controller that offers designers the efficiency, flexibility, and compactness needed for today's demanding power conversion applications. Whether you are developing a new portable device or upgrading an existing power system, this component offers a solution that balances performance with ease of use.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess