EN
  • EN
  • DE

MAX1651ESA+

Part No MAX1651ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16 V
Frequency - Switching Up to 300kHz
Duty Cycle (Max) 96.5%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 118320-MAX1651ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1651ESA+ CAD Model

Description

The MAX1651ESA+ from Maxim Integrated is a high-efficiency, step-up DC-DC converter designed for a wide range of applications requiring a regulated power supply. This compact and versatile component provides a reliable solution for devices that need to convert lower voltage levels to higher ones with minimal power loss.

Key Features:

  • Adjustable Output: The MAX1651ESA+ offers an adjustable output voltage range, allowing designers to tailor the output to meet the specific needs of their application.
  • High Efficiency: With its high conversion efficiency, this voltage regulator helps to maximize battery life and reduce heat generation, making it ideal for portable and battery-powered devices.
  • Low Quiescent Current: The device's low quiescent current contributes to its overall efficiency, especially in standby or low-power modes.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring versatility across different platforms.
  • Compact Package: The MAX1651ESA+ comes in a small 8-pin SOIC package, which is suitable for space-constrained applications.

Applications:

The MAX1651ESA+ is well-suited for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Hand-held instruments
  • Wireless communication equipment

Technical Specifications:

Parameter Value
Output Voltage (Adjustable) Up to 5.5V
Input Voltage Range 2.7V to 5.5V
Package Type 8-SOIC
Operating Temperature -40°C to +85°C

For detailed technical specifications, application circuits, and additional information, designers and engineers are encouraged to consult the MAX1651ESA+ datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $3.7940
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0032 $60.0480
36+ $3.2848 $118.2528
55+ $3.1820 $175.0100
76+ $3.0792 $234.0192
98+ $2.9764 $291.6872
130+ $2.6692 $346.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess