EN
  • EN
  • DE

NCP1530DM27R2

Part No NCP1530DM27R2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 600 mA PWM/PFM Step-Down Converter with External Synchronization Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.7V
Voltage Input MAX 5V
Output Voltage 2.7V
Output Current 600mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package Micro8
Win Source Part Number 1230063-NCP1530DM27R2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP153027
Introduction Date May 06, 2002
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP1530DM27R2 CAD Model

Description

ON Semiconductor NCP1530DM27R2: A High-Performance Power Management Solution

The NCP1530DM27R2 is a versatile and efficient DC-DC converter integrated circuit (IC) from ON Semiconductor, tailored for portable applications. This product is designed to provide a high-performance power management solution that is both compact and reliable.

Key Features

  • High Efficiency: The NCP1530DM27R2 is optimized for high efficiency, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: It offers an adjustable output voltage feature, providing designers with the flexibility to use the IC across various applications.
  • Power Saving Mode: The device includes a power-saving mode that reduces quiescent current during light load conditions, further conserving energy.
  • Thermal Shutdown: A built-in thermal shutdown function ensures the device operates within safe temperature limits, protecting both the IC and the overall system.
  • Current Mode Operation: The current mode operation provides excellent transient response and eases loop stabilization.

Applications

The NCP1530DM27R2 is suitable for a wide range of applications, particularly those that require efficient power conversion. It is ideal for:

  • Portable Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Wireless Communication Devices

Technical Specifications

The NCP1530DM27R2 operates with an input voltage range from 2.7V to 5.5V, making it compatible with most low-voltage power sources. Its output is adjustable from 0.8V to VIN, allowing for a wide range of output voltage settings to meet the needs of various applications. The IC is available in a compact micro-8 package, which is ideal for space-constrained designs.

With the NCP1530DM27R2, ON Semiconductor continues its commitment to providing high-quality, energy-efficient power management solutions for today's and tomorrow's electronic devices. Its combination of features and performance makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess