EN
  • EN
  • DE

MAX1654EEE

Part No MAX1654EEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High-Efficiency, PWM, Step-Down DC-DC Controllers in 16-Pin QSOP | IC REG CTRLR BUCK 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 4.5V ~ 30V
Switching Frequency 150kHz, 300kHz
Duty Cycle (Maximum) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX1654
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212317-MAX1654EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1654EEE CAD Model

Description

Maxim Integrated MAX1654EEE Voltage Regulator

The MAX1654EEE is a high-efficiency, step-down DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal integrated circuits. This voltage regulator is specifically engineered to deliver a reliable and stable power supply for a wide range of applications, including portable devices, wireless communication equipment, and battery-powered systems.

Encased in a compact 16-pin QSOP package, the MAX1654EEE is space-efficient, making it an ideal solution for space-constrained applications. It operates over a wide input voltage range from 2.6V to 16.5V, making it versatile for use with various power sources. The device can provide an adjustable output voltage from 1.25V to VIN - 0.2V, which allows designers to tailor the output to meet specific requirements of the target application.

One of the key features of the MAX1654EEE is its high efficiency, which can reach up to 96%. This is achieved through an internal synchronous rectifier, which reduces power loss compared to traditional diode-based designs. The high efficiency not only conserves energy but also minimizes the heat generated, thus reducing the need for additional cooling solutions.

The MAX1654EEE also incorporates a number of protection features to ensure safe operation under various conditions. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout, which collectively safeguard the device and the system it powers from potential damage caused by abnormal operating conditions.

Furthermore, the MAX1654EEE supports a high switching frequency of up to 300kHz, which allows for smaller external components like inductors and capacitors. This contributes to a reduction in the overall solution size and bill of materials cost. Additionally, its low quiescent current makes it suitable for battery-powered applications where extending battery life is critical.

In summary, the Maxim Integrated MAX1654EEE is a versatile, efficient, and reliable voltage regulator that offers an excellent power management solution for designers looking to optimize their power supply systems in terms of performance, space, and cost.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess