EN
  • EN
  • DE

CD74AC14M

Part No CD74AC14M
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Operating Supply Voltage 1.5 V ~ 5.5 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 1.6V
Logic Level - High 3.4V
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1160065-CD74AC14M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC14
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC14M CAD Model

Description

The CD74AC14M is a high-speed hex Schmitt-trigger inverter designed and manufactured by Texas Instruments. This integrated circuit is built with advanced silicon-gate CMOS technology to achieve the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation.

Key Features

  • Logic Type: Inverter
  • Number of Circuits: 6
  • Input Type: Schmitt Trigger
  • Output Type: CMOS
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Propagation Delay Time: 8ns at 5V

Performance Advantages

The CD74AC14M provides significant performance advantages within a wide range of applications. Its Schmitt-trigger action at all inputs makes the circuit highly tolerant to slower input rise and fall times across the entire VCC range, and its noise immunity is enhanced. The device functions as an inverter but because of the Schmitt action, it has different input threshold levels for positive-going (VT+) and negative-going (VT-) signals.

Applications

Thanks to its robust design and high-speed operation, the CD74AC14M is suitable for an array of applications, including:

  • Wave shaping and noise elimination
  • Pulse shaping
  • ASTABLE multivibrators
  • MONOSTABLE multivibrators
  • Logic circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CD74AC14M is no exception. Each device is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. With its wide operating temperature range and durable construction, it is designed to perform reliably in even the most demanding environments.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0582 $52.9100
120+ $0.8682 $104.1840
180+ $0.8411 $151.3980
250+ $0.8140 $203.5000
320+ $0.7868 $251.7760
430+ $0.7055 $303.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess