EN
  • EN
  • DE

MAX1655EEE+

Part No MAX1655EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP / DC/DC Cntrlr Single-OUT Step Down 330kHz 16-Pin QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 30 V
Frequency - Switching 150kHz, 300kHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 021182-MAX1655EEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1655EEE+
Introduction Date July 01, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX1655EEE+ CAD Model

Description

Product Overview: MAX1655EEE+ from Maxim Integrated

The MAX1655EEE+ is a high-performance, step-down controller designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This advanced power management integrated circuit (IC) is tailored to deliver precise voltage regulation and efficient power conversion in a variety of electronic applications, including computing devices, networking equipment, and portable consumer electronics.

The device operates over a wide input voltage range, making it suitable for systems that run on battery or AC power. It features a high-efficiency, pulse-width modulated (PWM) operation mode that helps to reduce power loss and improve overall system efficiency. The MAX1655EEE+ is capable of driving large MOSFETs, which means it can handle high current outputs, ideal for demanding applications.

Key features of the MAX1655EEE+ include programmable switching frequency, which allows designers to optimize the device for specific applications by choosing the best trade-off between efficiency and external component size. Additionally, it offers a soft-start capability to minimize inrush current at startup, enhancing the reliability and lifespan of the end product. Overvoltage and undervoltage protection are built into the IC to safeguard against power supply irregularities, further contributing to the system's robustness.

The MAX1655EEE+ comes in a compact, surface-mount, 16-pin QSOP package, which is beneficial for space-constrained applications. Its thermal management capabilities ensure that the device operates within safe temperature limits, even under heavy load conditions. The IC also features a low-dropout mode, which maintains regulation as the input voltage approaches the output voltage, extending the battery life in portable devices.

Overall, the MAX1655EEE+ from Maxim Integrated is a versatile and reliable solution for modern power management challenges. Its advanced features and high level of integration make it a top choice for engineers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess