The MAX1660EEE+T from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter designed to provide a reliable power solution for battery-powered and low-voltage systems. Its small form factor and high level of integration make it an ideal choice for portable devices where space is at a premium and energy efficiency is crucial.
Key Features
- Voltage Range: The device operates from a 0.7V to 5.5V input voltage range, making it suitable for single-cell or multi-cell battery configurations as well as for regulated 5V supplies.
- Adjustable Output: The output voltage is adjustable up to 5.5V, allowing for flexibility in different design requirements.
- High Efficiency: With efficiencies up to 96%, the MAX1660EEE+T minimizes power loss and extends battery life in portable applications.
- Low Quiescent Current: The quiescent current is as low as 11µA, further enhancing battery life when the device is in standby mode.
- Package: The converter is available in a 16-pin QSOP package, which is suitable for space-constrained applications.
- Temperature Range: It operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.
Applications
The MAX1660EEE+T is versatile and can be used in a variety of applications, including:
- Portable Consumer Electronics
- Handheld Devices
- Battery-Powered Sensors
- Medical Devices
- Wireless Communication Devices
Why Choose the MAX1660EEE+T?
For designers looking for a power-efficient, space-saving solution, the MAX1660EEE+T offers a compelling combination of features. Its high efficiency, low quiescent current, and flexible voltage options make it an excellent choice for extending the life of battery-powered devices. Additionally, its ease of integration into existing designs due to its small package size and minimal external component requirements ensures a streamlined development process.