EN
  • EN
  • DE

MAX1675EUA

Part No MAX1675EUA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ/PROG 360MA 8UMAX / High-Efficiency, Low-Supply-Current, Compact, Step-Up DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 0.7V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2V (3.3V, 5V)
Maximum Output Voltage 5.5V
Current - Output 360mA (Switch)
Frequency - Switching Up to 500Hz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX1675
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811706-MAX1675EUA
Ultra Librarian 3D Model Ultra Librarian MAX1675EUA CAD Model

Description

The MAX1675EUA from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter that is ideal for a variety of portable applications. This converter is designed to deliver a stable and regulated output voltage from a lower voltage input, making it perfect for devices that require a power boost from single-cell batteries or other low-voltage power supplies.

Key Features:

  • Input Voltage Range: The MAX1675EUA operates from a +1.8V to +11V input voltage range, catering to a wide array of low-voltage sources.
  • Adjustable Output Voltage: This versatile converter allows the user to set the output voltage from +2.5V to +11V using external resistors, enabling precise voltage regulation for specific requirements.
  • High Efficiency: With an efficiency of up to 95%, the MAX1675EUA maximizes battery life and minimizes heat generation, which is critical for portable devices.
  • Low Quiescent Current: The device's quiescent current of only 110µA (typical) during operation makes it an excellent choice for battery-powered applications.
  • Compact μMAX Package: The MAX1675EUA comes in a miniature μMAX-8 package, which saves valuable board space and is suitable for space-constrained applications.
  • No External Schottky Diode Required: The integrated synchronous rectifier eliminates the need for an external Schottky diode, reducing component count and system cost.

Applications:

The MAX1675EUA is well-suited for a range of applications, including but not limited to:

  • Portable devices such as PDAs, cell phones, and digital cameras
  • Wireless mice and keyboards
  • GPS receivers
  • Portable medical devices
  • Small LCD displays

Conclusion:

In conclusion, the MAX1675EUA step-up DC-DC converter from Maxim Integrated is a powerful solution for boosting low voltages to higher levels while maintaining a high efficiency and a low profile. Its versatility, compact size, and ease of use make it an excellent choice for designers looking to optimize power management in their portable or space-limited applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5145 $50.2900
49+ $2.0632 $101.0968
76+ $1.9987 $151.9012
104+ $1.9342 $201.1568
134+ $1.8697 $250.5398
179+ $1.6763 $300.0577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,710 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess