EN
  • EN
  • DE

MAX16813ATP/V+T

Part No MAX16813ATP/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Number of Outputs 4
Operating Input Voltage(Min) 4.75V
Maximum Supply Voltage 40V
Channel Output Current 150mA
Frequency 200kHz to 2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TQFN (4x4)
Win Source Part Number 1066403-MAX16813ATP/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16813ATP/V+T CAD Model

Description

Product Overview: MAX16813ATP/V+T by Maxim Integrated

The MAX16813ATP/V+T, crafted by the renowned semiconductor manufacturer Maxim Integrated, is a high-performance, high-efficiency LED driver that caters to a wide array of lighting applications. This versatile component is designed to drive high-brightness LEDs with precision and reliability, making it an excellent choice for automotive, industrial, and architectural lighting systems.

Key Features

  • Integrated Switch: It comes with an integrated high-side switch, which simplifies the design by reducing the number of external components required.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, typically from 5.5V to 65V, making it suitable for various power supply conditions.
  • High Output Current Accuracy: The MAX16813ATP/V+T ensures precise control over the LED current, which is critical for consistent brightness and color uniformity across different LEDs.
  • PWM Dimming: It supports pulse-width modulation (PWM) dimming, allowing for smooth and flicker-free adjustment of LED brightness.
  • Thermal Management: The LED driver includes thermal protection features that safeguard the device and the LEDs from overheating, extending the lifespan of the lighting system.
  • Compact Package: Available in a thermally efficient, space-saving TQFN-20 package, it is designed for compact PCB layouts.

Applications

The MAX16813ATP/V+T is adept at serving a variety of applications where high-brightness LED driving is necessary. Its robust design is particularly well-suited for automotive exterior and interior lights, including headlights, tail lights, and cabin lighting. Additionally, it finds use in commercial and residential architectural lighting, as well as industrial illumination systems where reliability and efficiency are paramount.

Quality and Reliability

Maxim Integrated ensures that their products meet the highest standards of quality and reliability. The MAX16813ATP/V+T is no exception, providing designers with a dependable solution for their LED driving needs. With its extensive feature set and flexible application range, this LED driver stands out as a top-tier component in the field of advanced lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Aic
Lowest to $0.5556
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8798 $53.6778
25+ $4.0039 $100.0975
39+ $3.8788 $151.2732
54+ $3.7537 $202.6998
69+ $3.6286 $250.3734
93+ $3.2532 $302.5476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,990 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess