EN
  • EN
  • DE

MAX16833AUE/V+T

Part No MAX16833AUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 5V
Maximum Supply Voltage 65V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 110569-MAX16833AUE/V+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16833AUE/V+T CAD Model

Description

Maxim Integrated's MAX16833AUE/V+T High-Efficiency, High-Brightness LED Driver

The MAX16833AUE/V+T from Maxim Integrated is a versatile, high-efficiency LED driver specifically designed to meet the needs of high-brightness and automotive lighting systems. This integrated circuit is capable of driving LEDs with a constant current, ensuring consistent brightness and prolonging the life of the LEDs.

One of the key features of the MAX16833AUE/V+T is its wide input voltage range of 5.5V to 65V, making it suitable for a variety of applications beyond just automotive lighting, such as industrial and architectural lighting solutions. Its ability to operate in high-voltage environments makes it an ideal choice for systems that experience fluctuations or surges in power supply.

The device operates in either boost, buck-boost, or SEPIC mode, providing flexibility in design for different LED configurations. This adaptability allows designers to use the same driver in multiple applications, simplifying inventory and reducing the overall cost of development.

Efficiency is a critical aspect of any LED driver, and the MAX16833AUE/V+T excels in this area. It features an integrated high-side current-sense amplifier, which eliminates the need for an external sense resistor and thus reduces power loss. Additionally, it includes pulse-width modulation (PWM) dimming, which offers precise control over the brightness levels of the LEDs without sacrificing efficiency.

Safety is paramount, especially in automotive applications. The MAX16833AUE/V+T incorporates a range of protection features, such as overvoltage protection, overtemperature protection, and open or short-circuit LED detection. These features ensure that the LED driver operates reliably under various conditions and protects the LEDs from potential damage.

Available in a thermally-efficient 16-pin TSSOP package, the MAX16833AUE/V+T is designed for easy integration into existing designs. Its compact footprint and high level of integration make it a space-saving solution for LED driving requirements.

In summary, the MAX16833AUE/V+T LED driver from Maxim Integrated is a high-performance, adaptable, and reliable solution for driving high-brightness LEDs in a wide range of applications. Its efficiency, flexibility, and robust protection features make it an excellent choice for designers looking to enhance the performance and safety of their LED lighting systems.

You May Also Be Interested in

Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess