EN
  • EN
  • DE

MAX16836ASA+

Part No MAX16836ASA+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description IC LED DRVR LIN DIM 350MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 6.5V
Voltage Supply MAX 40V
Voltage - Output 39.45V
Output Current per Channel 350mA
Dimming PWM
Applications Automotive, Lighting, Signage
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 785471-MAX16836ASA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16836ASA+ CAD Model

Description

Product Overview: MAX16836ASA+ from Maxim Integrated

The MAX16836ASA+ is a high-performance LED driver IC manufactured by Maxim Integrated, designed to provide a flexible and efficient solution for driving high-brightness LEDs. This versatile driver is suitable for a wide range of applications, including automotive lighting, LCD backlighting, and general illumination. With its integrated features and robust design, the MAX16836ASA+ ensures a reliable and long-lasting LED operation.

Key Features

  • Wide Input Voltage Range: The device operates from a 6.5V to 40V input voltage range, accommodating a variety of power supplies and allowing for use in multiple applications.
  • High Efficiency: The MAX16836ASA+ provides a high-efficiency solution, thanks to its integrated current-mode switching regulator, which reduces power loss and heat generation.
  • PWM Dimming Capability: It supports PWM dimming, offering precise control over LED brightness and enabling energy-saving features and dynamic lighting effects.
  • Adjustable Output Current: The output current is adjustable up to 350mA, allowing for customization to specific LED requirements and ensuring consistent light output.
  • Thermal Protection: With thermal shutdown protection, the device ensures safety and longevity by preventing overheating.
  • Compact Package: The MAX16836ASA+ comes in a small 8-pin SOIC package, making it ideal for space-constrained applications.

Applications

  • Automotive exterior and interior lighting
  • LED backlighting for LCD displays
  • General purpose LED illumination
  • Architectural and decorative lighting
  • Emergency and signage lighting

The MAX16836ASA+ LED driver from Maxim Integrated stands out for its adaptability and efficiency, making it an excellent choice for designers looking to create innovative lighting solutions. Its comprehensive protection features and ability to operate across a wide range of environmental conditions ensure that it can meet the demands of even the most challenging applications. Whether you're developing advanced automotive lighting systems or energy-efficient backlighting, the MAX16836ASA+ provides the performance and reliability needed to drive your LEDs effectively.

You May Also Be Interested in

Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2272 $55.2240
100+ $1.0070 $100.7000
155+ $0.9755 $151.2025
215+ $0.9440 $202.9600
275+ $0.9126 $250.9650
370+ $0.8182 $302.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess