EN
  • EN
  • DE

MAX16904SAUE50/V+T

Part No MAX16904SAUE50/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.5V to 28V Synchronous Step Down Single-Out 5V 0.6A Automotive 16-Pin TSSOP EP T/R / IC REG BUCK 5V 0.6A SYNC 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 28V
Output Voltage 5V
Output Current 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 785476-MAX16904SAUE50/V+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16904
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX16904SAUE50/V+T CAD Model

Description

The MAX16904SAUE50/V+T from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to provide a reliable power solution for automotive applications. This compact and robust device offers a fixed 5V output voltage with a maximum output current of 1A, making it suitable for powering various automotive subsystems and sensors.

Key Features

  • High Efficiency: The device operates with up to 90% efficiency, minimizing power loss and ensuring optimal performance in automotive environments.
  • Wide Input Voltage Range: It supports an input voltage range from 3.5V to 36V, accommodating a broad spectrum of automotive power systems and battery voltages.
  • Thermal Protection: The MAX16904SAUE50/V+T is equipped with thermal shutdown protection, safeguarding the device and connected components from overheating.
  • Low Quiescent Current: With its low quiescent current, the converter ensures minimal power drain when in standby mode, which is crucial for battery-operated systems.
  • Stable Operation: The device is stable with ceramic output capacitors, which are preferred in automotive applications for their reliability and performance.
  • Compact Package: Housed in a small, 16-pin TSSOP package, it is designed to fit into tight spaces on automotive circuit boards.

Applications

Due to its robust design and reliability, the MAX16904SAUE50/V+T is ideal for a variety of applications within the automotive industry, including:

  • Infotainment Systems
  • Navigation Units
  • Automotive Sensor Power Supplies
  • Standby Power Supplies

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX16904SAUE50/V+T is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to harsh environments. This ensures long-term reliability and performance in a range of automotive conditions.

For engineers and designers looking for a dependable power solution for their automotive applications, the MAX16904SAUE50/V+T offers a blend of efficiency, compactness, and durability that is hard to match.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess