EN
  • EN
  • DE

GP330AK6TR-G1

Part No GP330AK6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number GP300
Standard Package 1,000 pcs
ECCN OBSOLETE
Win Source Part Number 824225-GP330AK6TR-G1
Ultra Librarian 3D Model Ultra Librarian GP330AK6TR-G1 CAD Model

Description

The GP330AK6TR-G1 is a high-performance, precision rectifier product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust component is designed to offer efficient and reliable operation in a variety of electronic applications, including power management, conversion, and conditioning systems.

Key Features:

  • High Reverse Voltage Capability: The GP330AK6TR-G1 can withstand reverse voltages up to a significant level, making it suitable for applications requiring high voltage operation.
  • Low Forward Voltage Drop: This feature ensures minimal power loss during operation, contributing to the overall efficiency of the electronic system.
  • Fast Switching Speed: The device provides quick transition from conducting to non-conducting states, which is critical for high-frequency applications and reduces switching losses.
  • Robust Thermal Performance: With an excellent thermal management design, the GP330AK6TR-G1 can operate reliably over a wide temperature range.
  • Surface Mount Package: The component comes in a compact, surface-mount package that is ideal for space-constrained applications and modern PCB designs.

Applications:

The GP330AK6TR-G1 is versatile and can be used in various electronic circuits, including:

  • DC-DC converters
  • AC-DC power supplies
  • Automotive systems
  • Telecommunications equipment
  • Industrial electronics

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality products. The GP330AK6TR-G1 is manufactured with stringent quality control processes, ensuring that it meets the rigorous standards required for industrial and commercial use. Its reliability is further backed by comprehensive testing and validation across various conditions.

Environmental Compliance:

The GP330AK6TR-G1 is designed with environmental considerations in mind. It complies with RoHS directives, which means it is free from hazardous substances, making it suitable for use in environmentally sensitive applications.

Overall, the GP330AK6TR-G1 from Diodes Incorporated is an excellent choice for designers looking for a rectifier that combines efficiency, speed, and reliability in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess