EN
  • EN
  • DE

LM4050BEM3-10/NOPB

Part No LM4050BEM3-10/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V SOT23-3 / V-Ref Precision 10V 15mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 10V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 110μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779144-LM4050BEM3-10/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4050
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4050BEM3-10/NOPB CAD Model

Description

Product Overview: LM4050BEM3-10/NOPB

The LM4050BEM3-10/NOPB from Texas Instruments is a precision micropower shunt voltage reference. This high-quality component offers a fixed reverse breakdown voltage of 10V with a precision of ±0.1% at 25°C. It is designed for a wide array of applications, ranging from portable consumer electronics to industrial hardware and automotive systems, where a stable and accurate voltage reference is essential for operational accuracy and reliability.

This voltage reference is part of the LM4050 series and comes in a compact SOT-23 package, making it suitable for space-constrained applications. The device operates with a very low dynamic impedance and a wide operating current range of 60µA to 15mA, ensuring flexibility and ease of use in different circuit configurations. Additionally, the LM4050BEM3-10/NOPB has an extended operating temperature range from -40°C to +125°C, allowing it to perform reliably in harsh environmental conditions.

One of the key features of the LM4050BEM3-10/NOPB is its low temperature coefficient, which ensures minimal deviation in output voltage with changes in temperature, thereby providing a stable reference over the entire operating temperature range. This is crucial for applications that demand high precision and stability, such as data converters, portable instrumentation, and power supplies.

Another significant advantage of this device is its robustness, as it is protected against reverse battery installations and is resilient to transient events, which is important for automotive and industrial applications where such events are common. Additionally, the no-lead (NOPB) designation indicates that this product is manufactured with a lead-free finish, making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

In summary, the LM4050BEM3-10/NOPB is a reliable and precise voltage reference that offers excellent performance for a wide range of applications where accuracy, stability, and robustness are paramount. Its small form factor, wide temperature range, and compliance with environmental standards make it an ideal choice for designers looking to integrate a high-quality voltage reference into their systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess