The AP7343D-22FS4-7B is a high-quality, low dropout regulator (LDO) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This LDO is specifically engineered to deliver a stable and precise 2.2V output voltage, which is essential for sensitive electronic applications requiring consistent power supply.
Key Features
- Output Voltage: Precisely regulated 2.2V output, ideal for powering sensitive electronic components.
- High Accuracy: Offers excellent load and line regulation, ensuring a stable voltage supply even under varying load conditions.
- Low Dropout: Features a low dropout voltage, enabling it to provide a stable output even when the input voltage is close to the output voltage, maximizing efficiency.
- Current Capacity: Capable of delivering up to 150mA of continuous output current, suitable for a wide range of applications.
- Package: Comes in a compact SOT-25 package, making it easy to integrate into space-constrained designs.
- Quiescent Current: Boasts a low quiescent current, which reduces power consumption when in standby mode, thus extending battery life in portable devices.
- Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing reliability and longevity.
- Overcurrent Protection: Built-in current limit function safeguards the device and the load from damage due to excessive current.
Applications
The AP7343D-22FS4-7B is versatile and can be used in a variety of applications, including but not limited to:
- Battery-powered devices
- Portable and handheld electronics
- Microcontroller power supply
- Power management for IoT devices
- Healthcare and medical equipment
With its precision output voltage, low quiescent current, and robust protection features, the AP7343D-22FS4-7B from Diodes Incorporated is an excellent choice for designers looking for a reliable power management solution that does not compromise on performance or efficiency.