Maxim Integrated MAX16910CASA8 Voltage Regulator
The MAX16910CASA8 from Maxim Integrated is a high-performance, automotive-grade linear voltage regulator designed for space-constrained applications. This component provides a precise, stable output from an input voltage range of 3.5V to 36V, making it ideal for handling the fluctuations commonly found in automotive power systems.
Key Features
- Wide Input Voltage Range: Operates from 3.5V to 36V, accommodating a broad spectrum of automotive supply voltages.
- High Output Accuracy: Maintains a tight output voltage accuracy of ±2%, ensuring reliable performance for sensitive electronic circuits.
- Low Dropout Voltage: Features a low dropout voltage, which enhances efficiency and allows operation closer to the input voltage.
- Thermal Protection: Integrated thermal shutdown protects the device from overheating, enhancing its reliability in harsh environments.
- Current Limit: Built-in current limit provides protection against short-circuit and overcurrent conditions.
- Power-Saving Mode: Offers a low quiescent current, making it suitable for battery-powered and energy-conscious applications.
- Small Package: Available in a compact, 8-pin SOIC package, which is conducive to space-constrained applications.
Applications
The MAX16910CASA8 is versatile and can be used in a variety of automotive applications, including:
- Infotainment Systems
- Navigation Systems
- Automotive Sensor Modules
- Telematics
- Power Management for Automotive ECUs
Summary
Maxim Integrated's MAX16910CASA8 is a robust and efficient solution for automotive and other high-reliability voltage regulation needs. Its wide input voltage range, high output accuracy, and thermal protection make it a reliable choice for designers seeking to ensure the stability and longevity of their electronic systems. Additionally, its low quiescent current and compact size make it an excellent choice for power-sensitive and space-limited applications.