EN
  • EN
  • DE

MAX1691BGEE/V+

Part No MAX1691BGEE/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701916-MAX1691BGEE/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1691BGEE/V+ CAD Model

Description

The MAX1691BGEE/V+ is a high-performance, highly integrated power-management IC from Maxim Integrated, designed to cater to a wide array of applications requiring efficient voltage regulation and monitoring. This versatile chip offers a seamless solution for portable devices, medical equipment, and industrial applications where reliability and power efficiency are paramount.

Key Features

  • High Efficiency: The device incorporates advanced circuitry that ensures high-efficiency power conversion, which is crucial for extending battery life in portable applications.
  • Voltage Regulation: It provides stable voltage regulation with adjustable output settings, allowing designers to tailor the output voltage to specific needs of the connected load.
  • Thermal Management: The MAX1691BGEE/V+ is equipped with thermal protection features to prevent overheating, ensuring the device operates safely under various conditions.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, further enhancing the overall energy efficiency of the system it's used in.
  • Compact Package: The device comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

With its robust feature set, the MAX1691BGEE/V+ is ideally suited for a variety of applications, including but not limited to:

  • Portable Electronic Devices
  • Medical Monitoring Equipment
  • Battery-Powered Devices
  • Industrial Control Systems

Technical Specifications

The technical specifications of the MAX1691BGEE/V+ include a wide input voltage range, programmable output voltage, and built-in safety features. The device's small form factor and high integration level allow for a reduction in external component count, which simplifies design and saves board space.

Conclusion

Maxim Integrated's MAX1691BGEE/V+ stands out as a high-quality power management solution that offers efficiency, versatility, and reliability. Its comprehensive feature set and compact design make it an excellent choice for designers looking to improve the performance and extend the battery life of their portable and industrial applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4498 $58.7952
58+ $2.0097 $116.5626
89+ $1.9473 $173.3097
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6332 $347.8716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess