EN
  • EN
  • DE

MAX16929CGUI/V+T

Part No MAX16929CGUI/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Applications Automotive
Operating Supply Current 1.5mA
Operating Supply Voltage 3 V ~ 5.5 V, 4 V ~ 28 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 701933-MAX16929CGUI/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16929
Introduction Date May 12, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX16929CGUI/V+T CAD Model

Description

Maxim Integrated MAX16929CGUI/V+T Automotive Power Management IC

The MAX16929CGUI/V+T from Maxim Integrated is a highly integrated power management solution designed to address the stringent requirements of automotive applications. This advanced IC is specifically engineered to provide reliable and efficient power supply functionality, making it an ideal choice for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that demand high performance and robust power management capabilities.

The device features a wide input voltage range, which allows it to operate efficiently in the variable electrical environments typical of automotive applications. Its ability to handle input voltages ensures that the MAX16929CGUI/V+T can cope with the challenges posed by cold-crank and start-stop scenarios, which are common in modern vehicles.

One of the key attributes of the MAX16929CGUI/V+T is its multi-output capability. It is designed to generate several regulated voltages from a single input, providing a compact and efficient solution that reduces the need for multiple discrete components. This integration not only saves space but also simplifies the design and enhances reliability by minimizing the number of external components required.

Furthermore, the MAX16929CGUI/V+T incorporates a range of protection features that safeguard the IC and the downstream circuitry from various electrical hazards. These include overvoltage protection, undervoltage lockout, thermal shutdown, and short-circuit protection. These protective mechanisms ensure that the device operates within safe parameters, thus enhancing the overall durability and longevity of the end product.

In terms of operational efficiency, the MAX16929CGUI/V+T stands out with its low quiescent current, which is critical for reducing power consumption, especially in battery-powered applications. This contributes to longer battery life and reduced energy usage, which is increasingly important in the context of environmentally conscious design and operation.

Maxim Integrated's commitment to quality and performance is evident in the MAX16929CGUI/V+T, making it an excellent choice for designers looking for a reliable, high-performance power management solution for their automotive electronics projects.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess