EN
  • EN
  • DE
  • IT

MAX16930ATLR/V+

Part No MAX16930ATLR/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK DUAL 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Adjustable (Fixed)
Number of Outputs 3
Input Voltage MIN 2V
Voltage Input MAX 42V
Output Voltage 1V (3.3V, 5V)
Output Voltage MAX 10V
Output Current 10A
Frequency - Switching 1MHz ~ 2.2MHz
Synchronous Rectifier Both
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN (6x6)
Win Source Part Number 701944-MAX16930ATLR/V+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16930
Introduction Date March 30, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX16930ATLR/V+ CAD Model

Description

The MAX16930ATLR/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for power supply applications in modern vehicles. This advanced integrated circuit (IC) is engineered to handle the rigorous demands of automotive environments, offering a robust and efficient power management solution for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range from 3.5V to 28V, making it suitable for a variety of automotive battery configurations, including start-stop and cold-crank conditions.
  • High Efficiency: With its integrated high-side switch, the MAX16930ATLR/V+ offers high efficiency, which is crucial for reducing power loss and heat generation in space-constrained automotive applications.
  • Adjustable Output: The output voltage is adjustable, allowing for a tailored power supply that meets the specific needs of the connected load.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the IC and the system it powers from damage due to excessive heat.
  • Overvoltage Protection: Built-in overvoltage protection ensures that the device and downstream components are protected from voltage spikes and transients.
  • Small Package Size: The MAX16930ATLR/V+ comes in a compact package, which is ideal for space-constrained automotive environments.

Applications

The versatile nature of the MAX16930ATLR/V+ makes it suitable for a wide range of automotive applications, including:

  • Automotive infotainment systems
  • Navigation and GPS units
  • ADAS and safety systems
  • Body control modules
  • Telematics and connectivity modules

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16930ATLR/V+ is no exception. It is designed to meet the stringent standards required for automotive applications, ensuring reliable performance over the product's lifespan. Whether for powering sensitive electronic equipment or for general automotive power regulation, the MAX16930ATLR/V+ is an excellent choice for designers and engineers seeking a dependable power solution.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess