EN
  • EN
  • DE

MAX16933ATIR/V+

Part No MAX16933ATIR/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 1MHZ, 36V, DUAL BUCK WITH 20UA Q
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-TQFN (5x5)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Supply Voltage 3.5V ~ 42V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-TQFN (5x5)
Family Name MAX16933
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881177-MAX16933ATIR/V+
Ultra Librarian 3D Model Ultra Librarian MAX16933ATIR/V+ CAD Model

Description

Product Overview: MAX16933ATIR/V+ from Maxim Integrated

The MAX16933ATIR/V+ is a high-performance, automotive-grade step-down converter produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This advanced power management integrated circuit (IC) is specifically designed to meet the stringent requirements of automotive applications, delivering reliable and efficient power conversion for a wide range of systems.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.5V to 28V input voltage range, making it suitable for automotive battery-powered applications, including those that must withstand cold-crank and stop-start conditions.
  • High Efficiency: With an integrated high-side switch, the MAX16933ATIR/V+ provides efficient step-down voltage conversion, which is critical in minimizing power loss and heat generation in sensitive automotive environments.
  • Adjustable Output: The output voltage is adjustable down to 1V with an external feedback resistor divider, allowing for a high degree of flexibility to match specific design requirements.
  • Integrated Protection Features: The IC includes various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the automotive systems it powers.
  • Spread Spectrum: The device incorporates a frequency spread spectrum feature to reduce electromagnetic interference (EMI), a critical factor for meeting automotive EMI standards.

Applications

The MAX16933ATIR/V+ is ideal for a variety of automotive applications that demand high reliability and performance. These applications include infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive power systems that require efficient power management solutions.

Quality and Reliability

Packaged in a thermally enhanced, 28-pin TSSOP with exposed pad, the MAX16933ATIR/V+ is designed to operate over the -40°C to +125°C automotive temperature range. Its robust design and comprehensive set of features make it a top choice for automotive engineers looking for a power converter that can withstand the rigors of the automotive environment while providing stable and efficient power.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8309 $71.3236
8+ $14.6304 $117.0432
13+ $14.1730 $184.2490
17+ $13.7156 $233.1652
22+ $13.2594 $291.7068
30+ $11.8873 $356.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 482 pieces
In Stock: 241 pieces Factory Stock: 241 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess