EN
  • EN
  • DE

MAX16945TGUT+T

Part No MAX16945TGUT+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701961-MAX16945TGUT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16945TGUT+T CAD Model

Description

Maxim Integrated MAX16945TGUT+T Automotive Step-Down Converter

The MAX16945TGUT+T is a high-performance, automotive-grade step-down converter designed by Maxim Integrated to deliver efficient power management for automotive applications. This advanced integrated circuit (IC) is specifically tailored to meet the stringent requirements of the automotive industry, providing reliable and consistent performance even under harsh operating conditions.

With an input voltage range of 3.5V to 36V, the MAX16945TGUT+T is capable of withstanding the voltage fluctuations commonly experienced in automotive power systems. This wide input range ensures compatibility with various battery configurations and the ability to handle cold-crank and stop-start scenarios without compromising functionality. The device is particularly suitable for powering automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient power supply.

The MAX16945TGUT+T boasts an impressive adjustable output voltage range from 1V to 10V, allowing for flexibility in design and the ability to cater to specific voltage requirements of different components. Its high efficiency is achieved through a combination of low quiescent current and a peak efficiency of up to 95%, minimizing power losses and reducing thermal stress, which is critical in the confined spaces of automotive applications.

This step-down converter also features a range of protective measures to ensure the safety and longevity of the electronic systems it powers. These include cycle-by-cycle current limit, thermal shutdown, and short-circuit protection. Additionally, the MAX16945TGUT+T is designed to operate over the extended temperature range of -40°C to +125°C, making it robust enough to handle the extreme temperatures encountered in automotive environments.

The device comes in a compact, thermally efficient 24-pin TQFN package with an exposed pad, which aids in thermal management and saves valuable board space. The MAX16945TGUT+T is also AEC-Q100 qualified, ensuring that it meets the automotive industry's high-reliability standards for electronic components.

Overall, the Maxim Integrated MAX16945TGUT+T is an excellent choice for automotive manufacturers looking for a reliable, efficient, and versatile power management solution that adheres to the rigorous demands of the automotive sector.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess