EN
  • EN
  • DE

MAX16956AUBE

Part No MAX16956AUBE
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829644-MAX16956AUBE
Ultra Librarian 3D Model Ultra Librarian MAX16956AUBE CAD Model

Description

Maxim Integrated's MAX16956AUBE Automotive Step-Down Converter

The MAX16956AUBE from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver a continuous output current of up to 1A. This robust and efficient voltage regulator operates over a wide input voltage range from 3.5V to 36V, making it an ideal power solution for automotive applications that demand reliable operation under varying voltage conditions, such as during cold crank and load dump scenarios.

One of the standout features of the MAX16956AUBE is its ability to maintain a high level of energy efficiency across a broad range of load conditions. This is achieved through its advanced pulse-width modulation (PWM) control scheme, which minimizes quiescent current and helps to reduce power losses. As a result, the device is well-suited for always-on and standby power supplies in modern vehicles, where energy conservation is of paramount importance.

The MAX16956AUBE also boasts a comprehensive suite of protection features to ensure the safety and reliability of the power supply system. These include overcurrent protection, thermal shutdown, and undervoltage lockout, which collectively safeguard the converter and the downstream circuitry from potential damage caused by abnormal operating conditions.

Maxim Integrated has designed this converter with a small footprint in mind. The MAX16956AUBE comes in a compact, 10-pin µMAX package, which is advantageous for space-constrained automotive environments. Additionally, the device is AEC-Q100 qualified, ensuring it meets the stringent requirements for automotive electronic components.

For designers looking to implement a power-efficient, reliable, and space-saving power solution in their automotive applications, the MAX16956AUBE is an excellent choice. Its wide input voltage range, high efficiency, and robust protection features make it a versatile component that can be integrated into a variety of automotive systems, including infotainment, navigation, and ADAS, to name a few.

Overall, Maxim Integrated's MAX16956AUBE is a testament to the company's commitment to providing high-quality, reliable power management solutions for the demanding automotive sector.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess