EN
  • EN
  • DE

MAX16990ATCD/V+T

Part No MAX16990ATCD/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 36 V
Frequency - Switching 220kHz ~ 1MHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 12-WFQFN Exposed Pad
Manufacturer Package 12-TQFN (3x3)
Win Source Part Number 702000-MAX16990ATCD/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16990ATCD/V+T
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX16990ATCD/V+T CAD Model

Description

The MAX16990ATCD/V+T is a high-performance, automotive-grade step-down converter designed by Maxim Integrated to meet the rigorous demands of automotive power supply applications. This advanced converter is engineered to provide a reliable and efficient power solution for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

Key Features

  • High Efficiency: The MAX16990ATCD/V+T is optimized for high efficiency, which is crucial for reducing thermal load and improving system reliability.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, this converter is versatile and capable of handling the variable electrical environment of automotive applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide variety of uses and compatibility with different devices and systems within the vehicle.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Space-Saving Design: Packaged in a compact TDFN-EP (thermally enhanced dual flat no-lead) package, the MAX16990ATCD/V+T saves valuable space on the PCB.

Applications

The MAX16990ATCD/V+T is ideal for a range of automotive applications, including:

  • Infotainment and telematics systems
  • Automotive navigation systems
  • Instrument clusters
  • ADAS

Performance and Protection

Maxim Integrated has equipped the MAX16990ATCD/V+T with a suite of protective features to ensure stable performance under various conditions. Overvoltage protection, undervoltage lockout, and cycle-by-cycle current limit protect the device and the connected load from electrical anomalies. Furthermore, the device's frequency synchronization capability minimizes electromagnetic interference (EMI), a critical factor in automotive design.

Conclusion

Overall, the MAX16990ATCD/V+T from Maxim Integrated is a robust and flexible solution for powering automotive electronics. Its high efficiency, wide input voltage range, and comprehensive protection features make it a top choice for designers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4508 $51.7620
36+ $2.8314 $101.9304
55+ $2.7430 $150.8650
76+ $2.6545 $201.7420
98+ $2.5660 $251.4680
131+ $2.3006 $301.3786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess