EN
  • EN
  • DE

MAX16993AGJKVYT

Part No MAX16993AGJKVYT
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075035-MAX16993AGJKVYT
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16993AGJKVYT CAD Model

Description

Maxim Integrated's MAX16993AGJKVYT Automotive Power Management IC

The MAX16993AGJKVYT by Maxim Integrated is a high-performance automotive power management integrated circuit (IC) designed to meet the rigorous demands of automotive applications. This advanced IC is a testament to Maxim Integrated's commitment to providing robust and efficient solutions for the automotive industry, where reliability and power efficiency are paramount.

The MAX16993AGJKVYT offers a wide input voltage range, making it suitable for handling the various electrical conditions found in automotive environments. Whether it's dealing with cold-crank conditions or load dump scenarios, this IC ensures a stable power supply to critical automotive systems.

One of the standout features of the MAX16993AGJKVYT is its integrated step-down converter, which is capable of delivering a high level of efficiency. This is crucial for reducing power loss and heat generation, ensuring that the IC can operate reliably over the wide temperature ranges typically encountered in automotive settings.

In addition to its power conversion capabilities, the MAX16993AGJKVYT also includes various protection features to safeguard against potential electrical hazards. Overvoltage, undervoltage, and overcurrent protections are built into the IC to ensure that connected systems are shielded from electrical stress and potential damage.

The compact form factor of the MAX16993AGJKVYT makes it an ideal choice for space-constrained automotive applications. Despite its small size, it does not compromise on performance, offering a high degree of integration that helps reduce the overall component count and simplify system design.

Maxim Integrated has also taken into account the need for electromagnetic compatibility (EMC) in the automotive sector. The MAX16993AGJKVYT is designed to minimize electromagnetic interference (EMI), which is critical for maintaining the performance of sensitive automotive electronics and ensuring compliance with stringent automotive EMC standards.

Overall, the MAX16993AGJKVYT from Maxim Integrated embodies the innovation and quality that automotive manufacturers require. Its robust power management capabilities, coupled with its protective features and compact design, make it an excellent choice for a wide range of automotive applications, from infotainment systems to advanced driver-assistance systems (ADAS).

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess