EN
  • EN
  • DE

MAX16993ATJK/V+T

Part No MAX16993ATJK/V+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Conv DC-DC Dual Step Down 3.5V to 36V 32-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075036-MAX16993ATJK/V+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16993ATJK/V+T CAD Model

Description

Maxim Integrated MAX16993ATJK/V+T Automotive Step-Down Converter

The MAX16993ATJK/V+T from Maxim Integrated is a high-efficiency, compact, automotive-grade step-down converter designed to meet the rigorous demands of vehicle power systems. This advanced DC-DC converter is specifically engineered to provide a reliable power supply solution for automotive applications, such as infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

With its wide input voltage range of 3.5V to 36V, the MAX16993ATJK/V+T is versatile enough to handle the fluctuations and transients commonly found in automotive power rails. This feature ensures that the device can sustain operation during cold-crank and stop-start conditions without any interruption to the output power. The converter is capable of delivering up to 2.5A of continuous output current, which makes it suitable for powering high-performance microprocessors, sensors, and other sensitive electronic components.

The efficiency of the MAX16993ATJK/V+T is a standout feature, with its ability to maintain high performance even at low output voltages. This efficiency minimizes heat generation and helps in reducing the thermal design challenges, which is critical in the confined spaces of modern vehicles. Additionally, the device includes a host of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the power supply under various operating conditions.

Designed in a small, thermally-enhanced TDFN package, the MAX16993ATJK/V+T saves valuable board space and allows for a more compact overall design. The integration of a high-frequency switching regulator also enables the use of smaller external components, further contributing to a reduction in solution size.

For automotive system designers looking for a robust and efficient power solution, the MAX16993ATJK/V+T offers the performance and features necessary to meet the stringent requirements of the automotive industry. With Maxim Integrated's reputation for quality and reliability, this step-down converter is an excellent choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess