EN
  • EN
  • DE

MAX16995ATPI/V+T

Part No MAX16995ATPI/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK ADJ/PROG TRPL TQFN / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number MAX16995
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702006-MAX16995ATPI/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16995ATPI/V+T CAD Model

Description

Maxim Integrated's MAX16995ATPI/V+T: High-Efficiency Power Management Solution

The MAX16995ATPI/V+T from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) designed to deliver high efficiency and performance for automotive and industrial applications. This advanced component is specifically engineered to meet the rigorous demands of power supply systems, offering a compact and reliable solution for a wide range of devices.

Key Features

  • High Efficiency: The MAX16995ATPI/V+T is optimized for high efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring stable operation across different conditions.
  • Robust Thermal Performance: With an excellent thermal management design, this PMIC operates reliably even in environments with elevated temperatures, a common challenge in automotive and industrial settings.
  • Integrated Protection Features: The device includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and short-circuit protection, enhancing the safety and durability of the end application.

Applications

The MAX16995ATPI/V+T is ideally suited for use in a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial control units
  • Power supplies for embedded systems

Technical Specifications

With its compact TQFN-EP package, the MAX16995ATPI/V+T offers a space-saving footprint without compromising on performance. It operates over a temperature range of -40°C to +125°C, making it suitable for harsh environments. The PMIC is designed to interface seamlessly with other components in a system, providing a smooth and efficient power delivery path.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX16995ATPI/V+T is no exception. It is manufactured to meet the highest industry standards, ensuring both consistency and reliability for the most demanding applications. With Maxim Integrated's expertise in power management technology, this PMIC is a top choice for designers looking to enhance the performance and efficiency of their power supply systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2740 $62.7400
23+ $5.1478 $118.3994
35+ $4.9873 $174.5555
48+ $4.8267 $231.6816
62+ $4.6650 $289.2300
83+ $4.1834 $347.2222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess