EN
  • EN
  • DE

MAX16995ATPI/V+

Part No MAX16995ATPI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK ADJ/PROG TRPL TQFN / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series *
Package Strip
Product Status Active
Base Product Number MAX16995
Standard Package 75 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702005-MAX16995ATPI/V+
Ultra Librarian 3D Model Ultra Librarian MAX16995ATPI/V+ CAD Model

Description

Product Overview: MAX16995ATPI/V+ from Maxim Integrated

The MAX16995ATPI/V+ is a high-performance, automotive-grade power management IC designed by Maxim Integrated, a company known for its innovative and reliable solutions in the analog and mixed-signal domains. This particular product is engineered to cater to the demanding requirements of automotive applications, providing robust power regulation with exceptional efficiency.

Key Features

  • High Efficiency: The MAX16995ATPI/V+ boasts a high-efficiency step-down converter, which ensures minimal power loss during voltage regulation, making it ideal for energy-sensitive automotive systems.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, this device can accommodate the fluctuations typical in automotive power systems, providing stable performance across a variety of conditions.
  • Thermal Management: Built with an integrated thermal shutdown feature, the device safeguards itself against overheating, ensuring reliable operation even under high-temperature conditions.
  • Adjustable Output: The output voltage is adjustable, which allows for greater flexibility in application and design, meeting the specific needs of various automotive components.
  • Compact Design: The MAX16995ATPI/V+ comes in a small, thermally enhanced TQFN package, making it suitable for space-constrained environments without compromising on thermal performance.

Applications

The versatility and robustness of the MAX16995ATPI/V+ make it an excellent choice for a wide range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Navigation
  • Telematics
  • Automotive Camera Modules

Quality and Reliability

Maxim Integrated ensures that the MAX16995ATPI/V+ meets the high standards required for automotive components. It is AEC-Q100 qualified, indicating that it has passed stringent reliability tests specific to automotive ICs. The device also features overvoltage protection and a wide operating temperature range, making it a reliable choice for safety-critical automotive systems.

With its combination of efficiency, flexibility, and reliability, the MAX16995ATPI/V+ from Maxim Integrated stands as a compelling power management solution for modern automotive electronics.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4634 $58.1706
22+ $5.3038 $116.6836
34+ $5.1374 $174.6716
47+ $4.9723 $233.6981
61+ $4.8060 $293.1660
81+ $4.3093 $349.0533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess