EN
  • EN
  • DE

MAX16999AUA09+T

Part No MAX16999AUA09+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.9V 100MA 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.9V
Current - Output 100mA
Current - Quiescent (Iq) 20μA
PSRR 70dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable, Power On Reset, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-uMax-EP
Part Number Series MAX16999
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806095-MAX16999AUA09+T
Ultra Librarian 3D Model Ultra Librarian MAX16999AUA09+T CAD Model

Description

Maxim Integrated MAX16999AUA09+T Linear Regulator

The MAX16999AUA09+T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This component is specifically engineered to deliver a continuous fixed output voltage of 0.9V, making it an ideal power management solution for a wide variety of applications, including but not limited to, portable devices, wireless communication equipment, and embedded systems.

Key Features

  • Output Voltage: The device provides a precise 0.9V output, which is critical for powering low-voltage digital cores in modern microprocessors and digital signal processors.
  • High Accuracy: It maintains an impressive ±1% output voltage accuracy over load, line, and temperature variations, ensuring reliable performance under diverse operating conditions.
  • Low Dropout: With a very low dropout voltage, the MAX16999AUA09+T can operate efficiently even when the input voltage is very close to the output voltage, which is beneficial for battery-operated devices where maximizing battery life is crucial.
  • Power Supply Rejection Ratio (PSRR): It boasts a high PSRR, which allows the device to suppress any input voltage noise, providing a clean and stable output to sensitive electronic components.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, thereby enhancing its reliability and longevity.
  • Package: The regulator comes in a compact 8-pin µMAX package, which is suitable for space-constrained applications.

Applications

The MAX16999AUA09+T's low-noise characteristics and high power efficiency make it an excellent choice for RF applications and portable electronics where power conservation is a priority. It is also well-suited for powering sensitive analog circuits that require a stable voltage supply, such as ADCs and DACs.

Overall, Maxim Integrated's MAX16999AUA09+T linear regulator is a high-quality power management component that offers both precision and durability. Its small footprint, coupled with its robust feature set, makes it an attractive option for designers looking to optimize their power supply solutions in advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess