Maxim Integrated MAX17003ETJ+ Product Overview
The MAX17003ETJ+ is a high-performance, multi-chemistry battery-charger IC designed by Maxim Integrated to cater to the demanding needs of modern portable electronics. This compact, versatile chip offers a comprehensive solution for battery management, ensuring safe and efficient charging for a wide range of battery types.
Key Features
- Multi-Chemistry Support: Compatible with Li-ion, Li-polymer, and LiFePO4 batteries, the MAX17003ETJ+ provides flexibility for designers to choose the battery chemistry that best fits their application.
- High-Efficiency Charging: With its advanced charging algorithms, the device ensures fast and energy-efficient charging, extending battery life and reducing heat generation during the charge cycle.
- Integrated Safety Features: The chip includes multiple safety functions such as over-voltage, over-current, and thermal protection to prevent damage to the battery and the device it powers.
- Programmable Charge Parameters: Designers can set key charging parameters such as current and voltage limits, allowing for customized charging profiles tailored to specific battery requirements.
- Compact Form Factor: Housed in a small, 32-pin TQFN package, the MAX17003ETJ+ saves valuable board space, making it ideal for space-constrained applications.
Applications
The MAX17003ETJ+ is well-suited for a variety of applications where efficient battery charging is crucial. These include:
- Notebooks and Ultrabooks
- Tablets and E-Readers
- Portable Power Banks
- Medical Devices
- Handheld Instruments
Technical Specifications
Some of the technical specifications that make the MAX17003ETJ+ a reliable choice for designers include:
- Input Voltage Range: 7V to 28V
- Adjustable Charge Voltage Up to 4.2V/cell
- Programmable Fast-Charge Current up to 8A
- High-Accuracy Voltage and Current Regulation
- Thermal Regulation and Protection
- Small 5mm x 5mm TQFN Package
In conclusion, the MAX17003ETJ+ from Maxim Integrated is an ideal solution for designers looking to integrate a reliable, efficient, and versatile battery charging system into their portable electronic devices. Its advanced features and compact size make it a top choice for a wide array of battery-powered applications.