EN
  • EN
  • DE

MAX17014AETM+

Part No MAX17014AETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Power Supply for LCD TV 48-Pin TQFN EP / IC PWR SUPPLY MULT-OUTP 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications TFT-LCD Monitors
Operating Supply Current 8mA
Operating Supply Voltage 8 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN-EP (7x7)
Win Source Part Number 785493-MAX17014AETM+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17014AETM+
Introduction Date August 01, 2008
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX17014AETM+ CAD Model

Description

The MAX17014AETM+ is a high-performance, dual Quick-PWM step-down power supply controller manufactured by Maxim Integrated. Designed for precision, efficiency, and versatility, this component is an ideal solution for a wide range of applications, including computing systems, networking, and telecommunication equipment.

Key Features

  • High Efficiency: With its Quick-PWM control scheme, the MAX17014AETM+ provides instant PWM response to fast load transients, ensuring efficient power conversion under varying load conditions.
  • Dual Outputs: The device features two PWM controllers that operate 180 degrees out-of-phase, reducing the required input capacitance and smoothing the input current.
  • Wide Input Voltage Range: The controller operates from a 4.5V to 28V input voltage range, making it suitable for a broad spectrum of power sources.
  • Adjustable Output Voltage: Output voltages are adjustable down to 0.6V with a precision reference voltage, allowing for flexibility in different design requirements.
  • Programmable Switching Frequency: The switching frequency can be programmed from 200kHz to 600kHz or synchronized to an external clock, enabling optimization for efficiency or component size.
  • Overvoltage Protection: Built-in overvoltage protection helps to safeguard the device and downstream components from potential damage.

Applications

The MAX17014AETM+ is suitable for a variety of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Graphics Cards
  • Networking and Telecommunications Equipment
  • Point-of-Load Modules

Technical Specifications

Parameter Value Package/Case 48-TQFN-EP Mounting Type Surface Mount Operating Temperature -40°C to +85°C

For detailed information, technical documentation, and support, visit Maxim Integrated's official website or contact their support team. The MAX17014AETM+ is not only a testament to Maxim's commitment to quality but also an essential component for any power management solution demanding reliability and precision.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess