EN
  • EN
  • DE

MAX17017GTM

Part No MAX17017GTM
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC PWR SUPPLY CONTROLLER 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supply Controller
Voltage - Input 5.5 V to 28 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-TQFN-EP (6x6)
Win Source Part Number 208814-MAX17017GTM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17017GTM CAD Model

Description

MAX17017GTM Product Overview

The MAX17017GTM, from Maxim Integrated, is a high-performance, multi-output power-supply controller designed to deliver exceptional efficiency and versatility for a range of applications. This advanced power management IC is ideal for systems that require a reliable and efficient power distribution scheme, such as notebooks, netbooks, and other portable devices.

Featuring a triple-output synchronous-buck controller, the MAX17017GTM provides a compact and integrated solution for generating the core supply voltages required by modern chipsets and CPUs. It supports a wide input voltage range, making it suitable for battery-powered applications where input voltages can vary significantly.

The device's high-frequency operation allows for the use of small, low-profile inductors and capacitors, reducing the overall solution size and improving transient response. With its integrated MOSFET drivers and bootstrap diodes, the MAX17017GTM simplifies circuit design and lowers the bill of materials.

Additionally, the MAX17017GTM boasts advanced features such as programmable switching frequency, enabling designers to optimize their designs for efficiency or component size. The power-supply controller also includes a variety of protection features like overvoltage, undervoltage, and thermal shutdown, ensuring reliable operation under diverse conditions.

For precision voltage regulation, the MAX17017GTM utilizes Maxim's proprietary Quick-PWM™ control architecture, which provides the fast transient response needed by high-performance CPUs. This ensures stable power delivery and helps maintain the performance integrity of the system it powers.

The MAX17017GTM comes in a compact, thermally efficient package, which is critical for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create efficient, high-performance power management solutions.

Key Features:

  • Triple-output synchronous-buck controller
  • Wide input voltage range
  • High-frequency operation for small component size
  • Integrated MOSFET drivers and bootstrap diodes
  • Programmable switching frequency
  • Quick-PWM™ control for fast transient response
  • Comprehensive protection features
  • Compact, thermally efficient packaging

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,603 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess