EN
  • EN
  • DE

MAX17040

Part No MAX17040
Manufacturer Maxim Integrated
Description Compact, Low-Cost 1S/2S Fuel Gauges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212373-MAX17040
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17040 CAD Model

Description

The MAX17040 from Maxim Integrated is a compact, low-cost, and highly efficient fuel gauge Integrated Circuit (IC) designed to monitor the state of charge (SoC) of a single-cell Lithium-Ion (Li+) battery. This IC is particularly well-suited for portable devices where accurate battery monitoring is essential, such as smartphones, tablets, and wearable technology.

Featuring Maxim's patented ModelGauge™ algorithm, the MAX17040 does not require an external sense resistor and eliminates the need for battery relearn cycles and offset accumulations due to temperature and aging effects. This results in a more reliable and continuous reading of the battery's SoC without the interruptions and recalibrations that are common with other fuel gauge technologies.

The IC communicates via a simple two-wire I2C interface, allowing for easy integration with most microcontrollers. The MAX17040 operates over a wide voltage range of 2.5V to 4.5V, making it versatile for use in a variety of battery-powered applications. Additionally, its low quiescent current of only 3µA (typical) helps to minimize the drain on the battery during operation, thereby extending the overall battery life.

The MAX17040 also includes an alert feature that notifies the host when the battery falls below a programmable threshold, allowing for proactive power management and ensuring user devices do not unexpectedly power down. Its small size is achieved thanks to the tiny µDFN package, which is ideal for space-constrained applications.

Installation and configuration of the MAX17040 are straightforward, with minimal external components required. This ease of use, combined with its advanced features, makes the MAX17040 a preferred choice for designers looking to implement accurate battery monitoring without compromising on space or power consumption.

Overall, the MAX17040 fuel gauge IC is an essential component for modern battery management solutions, offering a blend of accuracy, efficiency, and ease of integration that is hard to match in the industry.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess