EN
  • EN
  • DE

MAX17094ETM+T

Part No MAX17094ETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 7OUT 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 7
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 6V
Maximum Output Voltage 14V
Output Current 2A (Switch)
Frequency - Switching 450kHz to 1.2MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TQFN-EP (6x6)
Win Source Part Number 114391-MAX17094ETM+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17094ETM+T CAD Model

Description

The MAX17094ETM+T from Maxim Integrated is a highly integrated power-management IC designed for high-performance, space-constrained applications. This device is particularly suitable for portable electronics such as laptops, ultrabooks, and other mobile computing devices where efficiency, reliability, and a small footprint are critical. The MAX17094ETM+T is part of Maxim's extensive range of power conversion and management solutions, known for their quality and performance.

Key Features

  • Multi-Output Regulator: The MAX17094ETM+T includes multiple voltage regulators, providing various output voltages for different components within the electronic system, ensuring efficient power distribution.
  • High Efficiency: This IC features a high level of efficiency, which is crucial for battery-powered devices as it helps to maximize battery life and reduce heat generation.
  • Adjustable Output: The output voltages are adjustable, allowing designers to fine-tune the power supply to meet the specific needs of their application.
  • Integrated FETs: The inclusion of internal FETs minimizes the need for external components, reducing the overall design footprint and simplifying the circuit design.
  • Protection Features: The device comes with built-in protection features such as over-voltage, under-voltage, and thermal shutdown, enhancing the reliability and longevity of the end product.
  • Small Package: Offered in a compact, thermally efficient package, the MAX17094ETM+T is designed to fit into tight spaces without compromising performance.

Applications

The MAX17094ETM+T is versatile and can be used in a variety of applications, including:

  • Notebook Computers
  • Ultrabooks
  • Tablets
  • Other Portable Computing Devices

Technical Specifications

  • Package Type: 48-TQFN-EP
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: Depending on the specific application requirements

The MAX17094ETM+T is a testament to Maxim Integrated's commitment to providing advanced power management solutions that enable designers to create more efficient, reliable, and compact devices. Its integration of multiple power outputs and protection features, along with its compact size, makes it an excellent choice for cutting-edge portable electronics.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4252 $51.3780
36+ $2.8104 $101.1744
56+ $2.7226 $152.4656
76+ $2.6347 $200.2372
99+ $2.5469 $252.1431
132+ $2.2834 $301.4088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess