EN
  • EN
  • DE

MAX170DMJA/883B

Part No MAX170DMJA/883B
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702073-MAX170DMJA/883B
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX170DMJA/883B CAD Model

Description

Maxim Integrated's MAX170DMJA/883B High-Precision ADC

The MAX170DMJA/883B is a state-of-the-art analog-to-digital converter (ADC) brought to you by Maxim Integrated, a company renowned for its high-performance semiconductor products. This particular ADC is designed to offer exceptional accuracy and reliability, making it an ideal choice for critical applications that demand the highest level of precision.

With its robust architecture, the MAX170DMJA/883B provides excellent stability and noise immunity. It features a differential input, which significantly reduces common-mode noise and enhances signal quality. This makes the device particularly well-suited for applications in industrial control systems, medical instrumentation, and high-end data acquisition systems where precision is paramount.

The device operates with a dual power supply, which allows for bipolar analog input ranges, thereby increasing its versatility in interfacing with various sensors and input signals. The ADC's high-resolution conversion capability ensures that every nuance of the analog input is captured, providing a detailed and accurate digital representation of the original signal.

One of the key benefits of the MAX170DMJA/883B is its ease of integration. The device comes in a compact package and has a simple parallel interface that can be easily connected to microcontrollers, digital signal processors, or other digital systems. This makes it a convenient and powerful addition to any electronic design, without the need for complex wiring or additional components.

Additionally, the MAX170DMJA/883B is built to meet stringent quality standards, including the military-grade specifications denoted by the "/883B" in its product name. This assures users that the device will perform reliably even under harsh conditions, such as extreme temperatures, vibrations, and electromagnetic interference commonly found in aerospace and defense applications.

In conclusion, Maxim Integrated's MAX170DMJA/883B ADC is an exemplary product that combines high precision, durability, and ease of use. It is an excellent choice for designers and engineers looking to incorporate a high-quality ADC into their systems, ensuring accurate data conversion in even the most demanding environments.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess