Product Overview: MAX20078ATE+ from Analog Devices Inc.
The MAX20078ATE+ is a cutting-edge, high-efficiency, synchronous step-down LED controller designed by Analog Devices Inc., a global leader in the manufacture of high-performance analog technology. This advanced component is engineered for automotive exterior lighting applications, such as LED headlights, tail lights, fog lights, and daytime running lights, offering a compact and robust solution for driving high-brightness LEDs.
Key Features:
- Wide Input Voltage Range: The device operates from a 5V to 65V input, accommodating a broad spectrum of automotive power systems and transient conditions.
- Integrated MOSFET: It features an internal high-side n-channel MOSFET, which ensures high efficiency and reduces external component count.
- Adaptive Voltage Output: The MAX20078ATE+ automatically adjusts its output voltage to the lowest level required to drive the LED string, optimizing efficiency.
- PWM Dimming: It supports pulse-width modulation (PWM) dimming, which allows precise control over the brightness of the LEDs.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding it and the LED array from overheating.
- Compact Package: Offered in a small, thermally enhanced TDFN package, it is ideal for space-constrained applications.
Applications:
With its robust design and high functionality, the MAX20078ATE+ is perfectly suited for a range of automotive lighting solutions. It ensures reliable performance in the challenging automotive environment, which demands high durability and resistance to temperature variations and vibrations.
Quality and Reliability:
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the MAX20078ATE+ is no exception. This product is built to meet stringent automotive industry standards, ensuring a long operational life and consistent performance.
Technical Support and Resources:
For engineers and designers, Analog Devices provides extensive technical documentation, application notes, and design support for the MAX20078ATE+, facilitating the integration of this LED controller into their projects with ease.