EN
  • EN
  • DE

MAX5015ESA+1

Part No MAX5015ESA+1
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704375-MAX5015ESA+1
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5015ESA+1 CAD Model

Description

The MAX5015ESA+1 is a robust, high-voltage, step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact and efficient power management IC is ideal for a variety of applications that require a reliable conversion from higher DC voltages to lower regulated voltages with minimal power loss.

Key Features:

  • Wide Input Voltage Range: The device can handle an input voltage range from 7.5V to 76V, making it versatile for various industrial and automotive applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 5V to 76V, ensuring compatibility with a wide array of devices and systems.
  • High Efficiency: The MAX5015ESA+1 boasts high conversion efficiency, which helps in reducing thermal stress and improving system reliability.
  • Integrated Overcurrent Protection: To safeguard connected devices, the converter includes an overcurrent protection feature that automatically reduces output current during overload conditions.
  • Thermal Shutdown: An internal thermal shutdown mechanism prevents the device from overheating, enhancing its longevity and operational safety.
  • Compact SO-8 Package: The device comes in a small-outline package, which is ideal for space-constrained applications.

Applications:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Power Supplies for Battery-Operated Devices

The MAX5015ESA+1 is not just a power converter; it is a reliable power solution that ensures stable operation of electronic systems across a wide range of input voltages. Whether it's for stepping down voltages in an industrial control panel or managing power in a vehicle's electronic system, this DC-DC converter from Maxim Integrated stands out for its performance, durability, and versatility.

With its advanced features and comprehensive protection mechanisms, the MAX5015ESA+1 is an excellent choice for designers looking to enhance the power efficiency and reliability of their systems.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4950 $59.4650
17+ $6.9704 $118.4968
26+ $6.7521 $175.5546
36+ $6.5350 $235.2600
46+ $6.3167 $290.5682
62+ $5.6630 $351.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess