EN
  • EN
  • DE

XCS10XL

Part No XCS10XL
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Full readback capability for program verification
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xilinx Inc.
Win Source Part Number 1282076-XCS10XL
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS10XL CAD Model

Description

The Xilinx XCS10XL is a Spartan series FPGA (Field-Programmable Gate Array). It's designed for high-volume, cost-sensitive applications, offering a balance of performance, features, and low cost. As a member of the Spartan family, the XCS10XL is suitable for a variety of digital logic implementations, from simple glue logic replacement to more complex embedded systems.

Applications:

  • Consumer Electronics: DVD players, set-top boxes, and gaming consoles.
  • Industrial Control: Programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Automotive: In-cabin entertainment systems, driver assistance systems, and body control modules.
  • Communications: Wireless base stations, networking equipment, and data acquisition systems.
  • Medical Devices: Diagnostic equipment, patient monitoring systems, and imaging devices.

Features:

  • System Performance: Offers high performance with system clock speeds exceeding 200 MHz.
  • On-Chip Memory: Includes distributed RAM for implementing local data storage and FIFOs.
  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic blocks interconnected by a versatile routing architecture, allowing for flexible implementation of digital circuits.
  • Input/Output (I/O) Blocks: Supports a wide range of I/O standards, enabling seamless interface with external devices and systems.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable and battery-powered applications.
  • Advanced Packaging: Available in various packaging options, including TQFP and PQFP, to accommodate different board-level requirements.

Benefits:

  • Design Flexibility: Allows designers to implement custom logic functions and algorithms, providing greater control over system behavior.
  • Fast Time-to-Market: Enables rapid prototyping and deployment of new products, reducing development time and costs.
  • Cost-Effectiveness: Offers a cost-effective solution for implementing digital logic functions, particularly in high-volume applications.
  • Reconfigurability: Can be reprogrammed to accommodate changes in system requirements or specifications, extending product lifespan.
  • Integration: Facilitates the integration of multiple functions into a single device, reducing board space and component count.

Additional Details:

The XCS10XL can be configured using Xilinx's ISE or Vivado design tools. It supports various configuration modes, including JTAG and serial configuration. The FPGA's architecture consists of CLBs, I/O blocks, and routing channels, all of which are programmable to implement desired logic functions. It operates within a specific voltage and temperature range, as detailed in the Xilinx datasheet. The specific number of logic cells, I/O pins, and memory resources vary depending on the specific part number variant within the XCS10XL family.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess