EN
  • EN
  • DE

CAXC8T245QRHLRQ1

Part No CAXC8T245QRHLRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 24VQFN / Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-VQFN (5.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AXC
Package Tape & Reel
Product Status Active
Logic Type Translation Transceiver
Number of Elements 1
Number of Bits per Element 8
Input Type -
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 0.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5.5x3.5)
Base Product Number 74AXC8T245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352711-CAXC8T245QRHLRQ1
Ultra Librarian 3D Model Ultra Librarian CAXC8T245QRHLRQ1 CAD Model

Description

The Texas Instruments CAXC8T245QRHLRQ1 is a state-of-the-art, high-speed, non-inverting bus transceiver designed to address the needs of modern automotive and industrial applications. This robust component belongs to the 8-bit, dual-supply level-translating transceiver family, and it is specifically crafted to provide seamless data communication between two distinct voltage nodes.

Key Features

  • Versatility: The device supports bi-directional level shifting, making it ideal for multi-voltage systems where signal integrity is paramount.
  • High-Speed Performance: With its capability to operate at high speeds, the CAXC8T245QRHLRQ1 ensures swift and efficient data transfer, minimizing latency in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it consumes minimal power, contributing to the overall power management of the system.
  • Robust Protection: It includes over-voltage tolerant inputs and outputs that protect the device against unexpected voltage spikes, ensuring long-term reliability and stability.
  • Wide Operating Temperature Range: The transceiver is built to withstand extreme temperatures, making it suitable for harsh automotive and industrial environments.

Applications

The CAXC8T245QRHLRQ1 is designed to be used in various applications within the automotive sector, including infotainment systems, body control modules, and gateway processors. Its industrial applications extend to factory automation, process control, and other systems requiring high-speed data transfer between different voltage domains.

Quality and Reliability

As with all Texas Instruments products, the CAXC8T245QRHLRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring that it meets the rigorous requirements of automotive-grade components. Its robust design and manufacturing process guarantee that it will deliver consistent performance over its operational lifespan.

Technical Specifications

  • 8-Bit Dual-Supply Bus Transceiver
  • Bi-Directional Level Shifting
  • Over-Voltage Tolerant Inputs/Outputs
  • AEC-Q100 Qualified for Automotive Applications
  • Wide Operating Temperature Range

For detailed technical specifications, datasheets, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0159 $51.2703
41+ $2.4746 $101.4586
63+ $2.3973 $151.0299
87+ $2.3199 $201.8313
112+ $2.2426 $251.1712
150+ $2.0106 $301.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,840 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess